NEN-ISO 7823-1

Poly(methyl methacrylate) sheets - Types, dimensions and characteristics - Part 1: Cast sheets

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1989
Status: inactive
ICS Code (Films and sheets): 83.140.10
scope:

This part of ISO 7823 specifies requirements for non-modified flat poly(methylmethacrylate) (PMMA) cast sheets (cell and continuous), colourless and coloured, transparent, translucent and opaque for general purpose use. The thickness range of the sheets covered by this part of ISO 7823 is 1,5 to 25 mm

Document History

NEN-ISO 7823-1
April 1, 1989
Poly(methyl methacrylate) sheets - Types, dimensions and characteristics - Part 1: Cast sheets
This part of ISO 7823 specifies requirements for non-modified flat poly(methylmethacrylate) (PMMA) cast sheets (cell and continuous), colourless and coloured, transparent, translucent and opaque for...
Advertisement