NEN-ISO 8849
Small craft - Electrically operated bilge-pumps
| Organization: | NEN |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Small craft): | 47.080 |
scope:
This standard specifies requirements for electrically operated pumps intended for use in removing bilge-water from small craft. It applies to electrically operated bilge-pumps rated for less than 50 V direct current (d.c.). The following standard contains provisions which, through reference in this text, constitute provisions of this standard. At the time of publication, the edition indicated was valid. All standards are subject to revision, and parties to agreements based on this standard are encouraged to investigate the possibility of applying the most recent edition of the standard indicated below. Members of IEC and ISO maintain registers of currently valid standards.
Document History