NEN-ISO 8243

Cigarettes - Sampling

active, Most Current
Organization: NEN
Publication Date: 1 July 2013
Status: active
Page Count: 20
ICS Code (Tobacco, tobacco products and related equipment): 65.160
scope:

This International Standard specifies two methods of providing representative samples of a population of cigarettes manufactured for sale. Different procedures are specified according to whether sampling is undertaken at the point of sale or at a factory. a) Sampling "at one point in time" provides for appraisal of the chosen properties of the cigarettes on that occasion. Sampling is carried out within as short a period as possible. b) Sampling "over a period of time" provides for on-going appraisals. It can be considered for practical purposes as a series of samples each taken "at one point in time". This International Standard provides information on the statistical basis for the treatment of data and gives estimates, based on practical experience, of the typical confidence intervals for nicotine-free dry particulate matter (NFDPM), nicotine and CO yields which may be found when a product is sampled in accordance with this International Standard and smoked in accordance with the procedures specified in ISO 3308, ISO 3402, ISO 4387, ISO 8454, ISO 10315, ISO 10362-1 and ISO 10362-2.

Document History

NEN-ISO 8243
July 1, 2013
Cigarettes - Sampling
This International Standard specifies two methods of providing representative samples of a population of cigarettes manufactured for sale. Different procedures are specified according to whether...
October 1, 2006
Cigarettes - Sampling
This International Standard specifies two methods of providing representative samples of a population of cigarettes manufactured for sale. Different procedures are specified (see Table 1) according...
December 1, 2003
Cigarettes - Sampling
This International Standard specifies two methods of sampling a population of cigarettes manufactured for sale for the preparation of samples. Different procedures are specified (see Table 1)...
Advertisement