CENELEC - EN 50180

Bushings Above 1 kV up to 36 kV and from 250 A to 3,15 kA for Liquid Filled Transformers

inactive
Organization: CENELEC
Publication Date: 1 May 1997
Status: inactive
Page Count: 37
ICS Code (Electrical engineering): 29

Document History

September 1, 2010
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers
This European Standard is applicable to ceramic and resin insulated bushings having highest voltages above 1 kV up to 52 kV, rated currents from 250 A up to 3 150 A and frequencies from 15 Hz up to...
EN 50180
May 1, 1997
Bushings Above 1 kV up to 36 kV and from 250 A to 3,15 kA for Liquid Filled Transformers
A description is not available for this item.
Advertisement