NEN-ISO 7527
Nickel, ferronickel and nickel alloys - Determination of sulfur content - Iodimetric titration method after induction furnace combustion
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1992 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Nickel, chromium and their alloys): | 77.120.40 |
scope:
This Standard specifies a titrimetric method after combustion for the determination of the sulfur content of nickel and ferronickel in the range 0,001 to 0,3% (m/m), and of nickel alloys in the range 0,002 to 0,1% (m/m). Examples of compositions are given in the annex.
Document History
NEN-ISO 7527
February 1, 1992
Nickel, ferronickel and nickel alloys - Determination of sulfur content - Iodimetric titration method after induction furnace combustion
This Standard specifies a titrimetric method after combustion for the determination of the sulfur content of nickel and ferronickel in the range 0,001 to 0,3% (m/m), and of nickel alloys in the range...