NEN-ISO/IEC 13864

Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Specification, functional model and information flows - Name identification supplementary services

active, Most Current
Organization: NEN
Publication Date: 1 January 1996
Status: active
Page Count: 50
ICS Code (Networking): 35.110
scope:

Specifies the supplementary services Calling Name Identification Presentation (SS-CNIP), Connected Name Identification Presentation (SS-CONP) and Calling/Connected Name Identification Restriction (SS-CNIR), which are applicable to various basic services supported by Private Integrated Services Networks (PISNs). Basic services are specified in ISO/IEC 11574. CNIP is a supplementary service which is offered to the called user and which provides the name of the calling user (calling party name) to the called user. CONP is a supplementary service which is offered to the called user and which provides to the calling user the following: - the name of the user who answers the call (coonected party name); - optionally the name of the alerting user (called party name); - optionally the name of the called user who cannot reached (busy party name).

Document History

NEN-ISO/IEC 13864
January 1, 1996
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Specification, functional model and information flows - Name identification supplementary services
Specifies the supplementary services Calling Name Identification Presentation (SS-CNIP), Connected Name Identification Presentation (SS-CONP) and Calling/Connected Name Identification Restriction...
Advertisement