NEN-ISO/IEC 24789-2

Identification cards - Card service life - Part 2: Methods of evaluation

active, Most Current
Organization: NEN
Publication Date: 1 November 2011
Status: active
Page Count: 32
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 24789 specifies methods of evaluation for ID-1 identification card service life in the applications referred to in ISO/IEC 24789-1. It contains no additional or changed requirements for the ID-1 card properties defined in other applicable standards.

Document History

NEN-ISO/IEC 24789-2
November 1, 2011
Identification cards - Card service life - Part 2: Methods of evaluation
This part of ISO/IEC 24789 specifies methods of evaluation for ID-1 identification card service life in the applications referred to in ISO/IEC 24789-1. It contains no additional or changed...
Advertisement