NEN-ISO/IEC 27010

Information technology - Security techniques - Information security management for inter-sector and inter-organizational communications

active, Most Current
Organization: NEN
Publication Date: 1 November 2015
Status: active
Page Count: 45
ICS Code (Management systems): 03.100.70
ICS Code (IT Security): 35.030
scope:

NEN-ISO/IEC 27010 provides guidelines in addition to the guidance given in the ISO/IEC 27000 family of standards for implementing information security management within information sharing communities. This International Standard provides controls and guidance specifically relating to initiating, implementing, maintaining, and improving information security in inter-organizational and intersector communications. It provides guidelines and general principles on how the specified requirements can be met using established messaging and other technical methods. This International Standard is applicable to all forms of exchange and sharing of sensitive information, both public and private, nationally and internationally, within the same industry or market sector or between sectors. In particular, it may be applicable to information exchanges and sharing relating to the provision, maintenance and protection of an organization's or nation state's critical infrastructure. It is designed to support the creation of trust when exchanging and sharing sensitive information, thereby encouraging the international growth of information sharing communities.

Document History

NEN-ISO/IEC 27010
November 1, 2015
Information technology - Security techniques - Information security management for inter-sector and inter-organizational communications
NEN-ISO/IEC 27010 provides guidelines in addition to the guidance given in the ISO/IEC 27000 family of standards for implementing information security management within information sharing...
Advertisement