NEN-ISO/IEC/IEEE 8802-15-3

Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 15-3: High data rate wireless multi-media networks

active, Most Current
Organization: NEN
Publication Date: 1 November 2017
Status: active
ICS Code (Networking): 35.110
scope:

The protocol and compatible interconnection of data and multimedia communication equipment via 2.4 GHz and 60 GHz radio transmissions in a Wireless Personal Area Network (WPAN) using low power and multiple modulation formats to support scalable data rates is defined in NEN-ISO/IEC/IEEE 8802-15-3. The Medium Access Control (MAC) sublayer protocol supports both isochronous and asynchronous data types.

Document History

NEN-ISO/IEC/IEEE 8802-15-3
November 1, 2017
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 15-3: High data rate wireless multi-media networks
The protocol and compatible interconnection of data and multimedia communication equipment via 2.4 GHz and 60 GHz radio transmissions in a Wireless Personal Area Network (WPAN) using low power and...
Advertisement