NEN-ISO/IEC 9646-4

Information technology - Open Systems Interconnection (OSI) - Conformance testing methodology and framework - Part 4: Test realization

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1992
Status: inactive
ICS Code (Open systems interconnection in general): 35.100.01
scope:

This part of ISO/IEC 9646 specifies requirements and gives guidance concerning the realization of a means of testing IUTs in conformance with a reference OSI standardized ATS, specifies in compliance with ISO/IEC 9646-2. These requirements are limited to those aspects of a means of testing which can be mapped on to the abstract testing functions defined in ISO/IEC 9646-1, or which are essential to a proper use of the standardized ATS. Such aspects might include a facility to produce conformance logs, or the progression of the PIXIT proforma. Further implementation details of test systems and upper testers are outside the scope of this part of ISO/IEC 9646.

Document History

NEN-ISO/IEC 9646-4
July 1, 1992
Information technology - Open Systems Interconnection (OSI) - Conformance testing methodology and framework - Part 4: Test realization
This part of ISO/IEC 9646 specifies requirements and gives guidance concerning the realization of a means of testing IUTs in conformance with a reference OSI standardized ATS, specifies in compliance...
Advertisement