NEN - NPR 2727
Guidelines for the cathodic protection of off-shore steel structures (including pipelines)
| Organization: | NEN |
| Publication Date: | 1 February 1990 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Metallic coatings): | 25.220.40 |
| ICS Code (Piping systems): | 47.020.30 |
| ICS Code (General standards related to shipbuilding and marine structures): | 47.020.01 |
scope:
This guidelines gives direction for the design, the implementation and the checking of cathode protection for off-shore steel structures. The guidelines applies to tcathodic protection against corrosion attack of structures (including pipelines) in seawater and in diluted seawater with an electrical resistivity smaller than 5 Ω, situated in the North Sea region. For applications of cathodic protection outside the region described, NPR 6912 applies.
Document History