NEN - NPR-CEN/TS 14825

Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Testing and rating at part load conditions

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2004
Status: inactive
Page Count: 14
ICS Code (Fluid systems and components for general use (Vocabularies)): 01.040.23
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
ICS Code (Energy and heat transfer engineering (Vocabularies)): 01.040.27
ICS Code (Heat pumps): 27.080
scope:

This Technical Specification covers testing of air conditioners, heat pumps and liquid chilling packages for part load conditions. It specifies the terms, the definitions, the methods for testing and reporting, and the calculation method for the cyclic and compressor reduced capacity. The temperature and system reduced capacities are excluded. This European Standard applies to factory made units defined in EN 14511-1.

Document History

NPR-CEN/TS 14825
January 1, 2004
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Testing and rating at part load conditions
This Technical Specification covers testing of air conditioners, heat pumps and liquid chilling packages for part load conditions. It specifies the terms, the definitions, the methods for testing and...

References

Advertisement