NEN - NPR-CEN/TS 419261

Security requirements for trustworthy systems managing certificates and time-stamps

active, Most Current
Organization: NEN
Publication Date: 1 April 2015
Status: active
Page Count: 61
ICS Code (Product and company certification. Conformity assessment): 03.120.20
ICS Code (IT applications in information, documentation and publishing): 35.240.30
ICS Code (IT Security): 35.030
scope:

NPR-CEN/TS 419261 establishes security requirements for TWSs that can be used by a TSP in order to issue QCs and Non-Qualified Certificates (NQCs) as well as electronic time-stamps in accordance with Dir.1999/93/EC and with [Reg.910/2014/EU]. Security requirements for the Subject Device Provision Service, which includes SCDev/QSCD provision to subjects, are defined in this TS. However, requirements specific to SCDev/QSCD devices, as used by subjects of the TSP, are outside the scope of this TS. These requirements are defined as Common Criteria [CC] Protection Profiles (PP) in the EN 419211 series. Recommendations for the cryptographic algorithms to be supported by TWSs are provided in ETSI/TS 119 312. Although this TS is based on the use of public key cryptography, it does not require or define any particular communication protocol or format for electronic signatures, certificates, certificate revocation lists, certificate status information and time-stamp tokens. It only assumes certain types of information to be present in the certificates in accordance with Annex I of Dir.1999/93/EC and of [Reg.910/2014/EU]. Interoperability between TSP systems and subject systems is outside the scope of this document.

Document History

NPR-CEN/TS 419261
April 1, 2015
Security requirements for trustworthy systems managing certificates and time-stamps
NPR-CEN/TS 419261 establishes security requirements for TWSs that can be used by a TSP in order to issue QCs and Non-Qualified Certificates (NQCs) as well as electronic time-stamps in accordance with...
Advertisement