NEN - NPR-CLC-IEC/TR 60034-18-32

Rotating electrical machines Part 18-32: Functional evaluation of insulation systems - Test procedures for form-wound windings - Electrical evaluation of insulation systems used in machines up to and including 50 MVA and 15 kV

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2005
Status: inactive
Page Count: 36
ICS Code (Insulation): 29.080
ICS Code (Rotating machinery): 29.160
scope:

Describes comparative test procedures for the evaluation of electrical endurance of insulation systems and their use or proposed use in a.c. or d.c. rotating electrical machines up to and including 50 MVA and between 1 kV and 15 kV using form-wound windings.

Document History

NPR-CLC-IEC/TR 60034-18-32
July 1, 2005
Rotating electrical machines Part 18-32: Functional evaluation of insulation systems - Test procedures for form-wound windings - Electrical evaluation of insulation systems used in machines up to and including 50 MVA and 15 kV
Describes comparative test procedures for the evaluation of electrical endurance of insulation systems and their use or proposed use in a.c. or d.c. rotating electrical machines up to and including...

References

Advertisement