NEN - NPR-IEC/TR 60728-6-1
Cable networks for television signals, sound signals and interactive services - Part 6-1: System guidelines for analogue optical transmission systems
| Organization: | NEN |
| Publication Date: | 1 February 2007 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Fibre optic communications): | 33.180 |
| ICS Code (Audio, video and audiovisual engineering): | 33.160 |
scope:
This part of IEC 60728 provides guidelines and procedures for determining the overall performance of optical transmissions systems used in cable networks for television signals, sound signals and interactive services. It is based on the requirements for optical equipment defined in IEC 60728-6 and should be used together with this standard. The information provided is meant to help field engineers and network planners (system designers) in planning and designing optical systems. Though this content is less dense than in a standard, basic knowledge about system parameters of cable networks is needed.
Document History