NEN - NPR-ISO/IEC TR 15413

Information technology - Font services - Abstract service definition

active, Most Current
Organization: NEN
Publication Date: 1 May 2001
Status: active
Page Count: 34
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

Provedes the access facilities which can be used for creation, distribution, management, and use of font resources coforming the architecture of ISO/IEC 9541. Is intended to be used in a variety of configurations meeting a variety of connectivity needs, including communication protocols, application programming interfaces, and application services.

Document History

NPR-ISO/IEC TR 15413
May 1, 2001
Information technology - Font services - Abstract service definition
Provedes the access facilities which can be used for creation, distribution, management, and use of font resources coforming the architecture of ISO/IEC 9541. Is intended to be used in a variety of...
Advertisement