NEN - NPR-IEC/TR 60721-4-6/A1
Classification of environmental conditions - Part 4-6: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Ship environment
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2003 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Environmental testing): | 19.040 |
Document History
NPR-IEC/TR 60721-4-6/A1
July 1, 2003
Classification of environmental conditions - Part 4-6: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Ship environment
A description is not available for this item.
June 1, 2001
Classification of environmental conditions - Part 4-6: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Ship environment
This part is a technical report dealing with the correlation and transformation of the conditions given in IEC 60721-3-6 to the environmental tests as defined in IEC 60068-2.