NEN - NPR-ISO/IEC TR 20943-3

Information technology - Procedures for achieving metadata registry content consistency - Part 3: Value domains

active, Most Current
Organization: NEN
Publication Date: 1 March 2004
Status: active
Page Count: 44
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

An ISO/IEC 11179 metadata registry (MDR) is a tool for the management of shareable data; a comprehensive, authoritative source of reference information about data. It supports the standardization and harmonization processes by recording and disseminating descriptions of data, which facilitates data sharing among organizations and users. It provides links to documents that refer to specific data elements, value domains, and classification schemes and to information systems where those objects are used. When used in conjunction with a database, the registry enables users to understand any information obtained from the database better. A registry does not contain data itself. It contains the metadata that is necessary to clearly describe, inventory, analyse, and classify data. It provides an understanding of the meaning, representation, and identification of units of data. This International Standard identifies the information elements that need to be available for determining the meaning of data to be shared between systems.

Document History

NPR-ISO/IEC TR 20943-3
March 1, 2004
Information technology - Procedures for achieving metadata registry content consistency - Part 3: Value domains
An ISO/IEC 11179 metadata registry (MDR) is a tool for the management of shareable data; a comprehensive, authoritative source of reference information about data. It supports the standardization and...
Advertisement