NEN - NVN-ENV 1993-4-3
Eurocode 3: Design of steel structures - Part 4-3: Silos, tanks and pipelines - Pipelines
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 1999 |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
Provides principles and application rules for the structural design of cylindrical steel pipelines for the transport of liquids or gases or gases or mixtures of liquids and gases at ambient temperatures, which are not treated by other European standards covering particular applications.
Document History
NVN-ENV 1993-4-3
October 1, 1999
Eurocode 3: Design of steel structures - Part 4-3: Silos, tanks and pipelines - Pipelines
Provides principles and application rules for the structural design of cylindrical steel pipelines for the transport of liquids or gases or gases or mixtures of liquids and gases at ambient...