NEN 10099-5

Surge arresters - Part 5: Selection and application recommendations

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1996
Status: inactive
Page Count: 128
ICS Code (Substations. Surge arresters): 29.240.10
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

Provides recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal votages above 1 kV. It applies to non-linear resistor type gapped surge arresters as defined in IEC 99-1 and to gapless metal-oxide surge arresters as defined in IEC 99-4.

Document History

NEN 10099-5
November 1, 1996
Surge arresters - Part 5: Selection and application recommendations
Provides recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal votages above 1 kV. It applies to non-linear resistor type gapped surge...

References

Advertisement