NEN 10317-29

Specifications for particular types of winding wires - Part 29: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular copper wire, class 200

active, Most Current
Organization: NEN
Publication Date: 1 July 1997
Status: active
Page Count: 26
ICS Code (Wires): 29.060.10
scope:

Covers conductor dimensions as follows: a) width from 2,0 mm to 16,0 mm; b) thickness from 0,80 mm to 5,60 mm.

Document History

NEN 10317-29
July 1, 1997
Specifications for particular types of winding wires - Part 29: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular copper wire, class 200
Covers conductor dimensions as follows: a) width from 2,0 mm to 16,0 mm; b) thickness from 0,80 mm to 5,60 mm.
Advertisement