NEN 10352-1

Solderless connections - Part 1: Solderless wrapped connections - General requirements, test methods and practical guidance

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1995
Status: inactive
ICS Code (Connecting devices): 29.120.20
scope:

This standard is applicable to solderless wrapped connections made with single solid round wires with nominal diameters of 0.25 mm (0.01 in ) minimum and appropriately designed posts for use in telecommunications equipment and in electronic devices employing similar techniques. Information on materials and data from industrial experience is included in addition to the test procedures to provide electrically stable connections under prescribed environmental conditions. Object: To determine the suitability of solderless wrapped connections under specified mechanical, electrical and atmospheric conditions, to provide a means of comparing test results when the tools used to make the connections are of different designs or manufacture.

Document History

NEN 10352-1
February 1, 1995
Solderless connections - Part 1: Solderless wrapped connections - General requirements, test methods and practical guidance
This standard is applicable to solderless wrapped connections made with single solid round wires with nominal diameters of 0.25 mm (0.01 in ) minimum and appropriately designed posts for use in...
Advertisement