NEN 10439-3
Low-voltage switchgear and controlgear assemblies - Part 3: Particular requirements for low-voltage switchgear and controlgear assemblies intended to be installed in places where unskilled persons have access for their use - Distribution boards
| Organization: | NEN |
| Publication Date: | 1 June 1991 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
| ICS Code (Electricity supply systems): | 91.140.50 |
scope:
This standard gives supplementary requirements for such enclosed distribution boards (DBU) which are stationary, type tested assemblies (TTA) for indoor use , containing protective devices and intended for use either in domestic (household) application or in other places where unskilled persons have access for their use . Control and/or signalling devices may also be included. They are for use on a.c., with a nominal voltage to earth not exceeding 300 V. The outgoing circuits contain short-circuit protective devices, each having a rated current not exceeding 125 A with a total incoming load current not exceeding 250 A. Unskilled persons normally have access to these assemblies, e.g. for switching operations and for replacing fuse-links. Requirements for assemblies for outdoor use are under consideration.
Document History