NEN 6454
Water and water containing suspended matter - Determination of copper content by atomic absorption spectrometry (graphite furnace technique)
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 1994 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Examination of water for chemical substances): | 13.060.50 |
scope:
This standard can be used for water with a content of insoluble matter less than 100 mg/l (according to NEN 6484) and an electrical conductance less than 1500 mS/m (according to NEN-ISO 7888). The detection limit is about 3 µg/l. For water with a copper content more than 200 µg/l the flame technique can be used (according to NEN 6451)
Document History
NEN 6454
July 1, 1994
Water and water containing suspended matter - Determination of copper content by atomic absorption spectrometry (graphite furnace technique)
This standard can be used for water with a content of insoluble matter less than 100 mg/l (according to NEN 6484) and an electrical conductance less than 1500 mS/m (according to NEN-ISO 7888). The...
January 1, 1981
Water - Determination of copper content by atomic absorption spectrometry (graphite furnace technique)
A description is not available for this item.