NEN 7126
Pipes and fittings of unreinforced, reinforced and steelfiber concrete
| Organization: | NEN |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (External sewage systems): | 93.030 |
| ICS Code (Pipes and fittings of other materials): | 23.040.50 |
scope:
This prestandard gives technical specifications for manufactured pipes and fittings of non-reinforced, reinforced and steel fibre concrete with flexible joints in addition of NEN-EN 1916. The requirements of elements are: - with an oval cross-section and forms, where also test methods are given for forms >WN/HN 1200/1800; - with an circle cross-section, where also test methods are given for forms >DN 1750; - with an internal oval cross section and an external round geometry with forms WN/HN less than 300/450 where test methods also been given.
Document History