CEN - EN ISO 11833-1

Plastics - Unplasticized poly(vinyl chloride) sheets - Types, dimensions and characteristics - Part 1: Sheets of thickness not less than 1 mm

active
Organization: CEN
Publication Date: 1 October 2007
Status: active
Page Count: 22
ICS Code (Films and sheets): 83.140.10

Document History

August 1, 2019
Plastics - Unplasticized poly(vinyl chloride) sheets - Part 1: Types, dimensions and characteristics for sheets of thickness not less than 1 mm
This document specifies the requirements for flat extruded sheets and pressed sheets of unplasticized poly(vinyl chloride) (PVC-U) and the test methods to be used to measure the required values. It...
July 1, 2012
Plastics - Unplasticized poly(vinyl chloride) sheets - Types, dimensions and characteristics - Part 1: Sheets of thickness not less than 1 mm
This part of ISO 11833 specifies the requirements for flat extruded sheets and pressed sheets of unplasticized poly(vinyl chloride) (PVC‑U) and the test methods to be used to measure the required...
EN ISO 11833-1
October 1, 2007
Plastics - Unplasticized poly(vinyl chloride) sheets - Types, dimensions and characteristics - Part 1: Sheets of thickness not less than 1 mm
A description is not available for this item.
Advertisement