NEN-CISPR 16-4

Specification for radio disturbance and immunity measuring apparatus and methods:Part 4: Uncertainty in EMC measurements tus

inactive, Most Current
Organization: NEN
Publication Date: 1 September 2002
Status: inactive
Page Count: 48
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Immunity): 33.100.20
scope:

This part is designated a basic standard, which specifies the characteristics and performance of equipment for the measurement of radio disturbance voltages, currents and fields in the frequency range 9 kHz to 18 kHz. In addition, requirements are specified for specialized equipment for discontinuous disturbance measurements. The requirements include the measurement of broadband and narrowband types of radio disturbance.

Document History

NEN-CISPR 16-4
September 1, 2002
Specification for radio disturbance and immunity measuring apparatus and methods:Part 4: Uncertainty in EMC measurements tus
This part is designated a basic standard, which specifies the characteristics and performance of equipment for the measurement of radio disturbance voltages, currents and fields in the frequency...

References

Advertisement