NEN-EN 10246-8
Non-destructive testing of steel tubes - Part 6: Automatic ultrasonic testing of the weld seam of electric resistance and induction welded steel tubes for the detection of longitudinal imperfections
inactive
| Organization: | NEN |
| Publication Date: | 1 October 1995 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Welded joints and welds): | 25.160.40 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
scope:
Specifies the requirements for automatic ultrasonic shear wave and Lamb wave testing of the weld seam of electric welded steel tubes for the detection of longitudinal imperfections. Specifies acceptance levels and calibration procedures. Is applicable to the inspection of tubes with an outside diameter equal to or greater than 10 mm.
Document History
November 1, 1999
Non-destructive testing of steel tubes - Part 8: Automatic ultrasonic testing of the weld seam of electric welded steel tubes for the detection of longitudinal imperfections
Specifies the requirements for automatic ultrasonic shear wave and Lamb wave testing of the weld seam of electric welded steel tubes for the detection of longitudinal imperfections. Specifies...
NEN-EN 10246-8
October 1, 1995
Non-destructive testing of steel tubes - Part 6: Automatic ultrasonic testing of the weld seam of electric resistance and induction welded steel tubes for the detection of longitudinal imperfections
Specifies the requirements for automatic ultrasonic shear wave and Lamb wave testing of the weld seam of electric welded steel tubes for the detection of longitudinal imperfections. Specifies...