NEN-EN 1043

Welding - Welded joints in metallic materials - Hardness testing

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1993
Status: inactive
ICS Code (Welded joints and welds): 25.160.40
scope:

This standard describes hardness test on transverse sections of welded joints of metallic materials. It covers Vickers hardness tests in accordance with ISO 6507-1, normally with test loads of -49 N or - 98 N (HV 5 or HV 10). However, the principles may be applied to Brinell hardness testing (with similar testing loads) and micro hardness testing according to ISO 6507-2. Testing may be carried out either to ensure that the hardness falls below a maximum specified value (e.g. for steels) or to determine the extent and the degree of softening around a welded joint (e.g. aluminium alloys and quenched and tempered steels). The type and extent of testing shall be as specified by the relevant application standard or by agreement.

Document History

NEN-EN 1043
April 1, 1993
Welding - Welded joints in metallic materials - Hardness testing
This standard describes hardness test on transverse sections of welded joints of metallic materials. It covers Vickers hardness tests in accordance with ISO 6507-1, normally with test loads of -49 N...

References

Advertisement