NEN-EN 12078

Zero governors for gas burning appliances

inactive
Organization: NEN
Publication Date: 1 September 1995
Status: inactive
ICS Code (Pressure regulators): 23.060.40
scope:

Specifies the safety, constructional and performance requirements for zero pressure governors, hereafter referred to as zero governors, intended for use with gas appliances. It also gives the test procedures for evaluating these requirements and information necessary for the purchaser and user. This standard applies to zero governors for gas-burning appliances that may be used and tested independently of these appliances. These zero governors are suitable for one or more of the fuel gases of the 1st, 2nd and 3rd families, at inlet pressures up to and including 200 mbar.

Document History

September 1, 1998
Zero governors for gas burners and gas burning appliances
Specifies the safety, constructional and performance requirements for zero pressure governors, hereafter referred to as zero governors, intended for use with gas appliances. It also gives the test...
NEN-EN 12078
September 1, 1995
Zero governors for gas burning appliances
Specifies the safety, constructional and performance requirements for zero pressure governors, hereafter referred to as zero governors, intended for use with gas appliances. It also gives the test...

References

Advertisement