NEN-EN 12118

Plastics piping systems - Determination of moisture content in thermoplastics by coulometry

active, Most Current
Organization: NEN
Publication Date: 1 September 1997
Status: active
Page Count: 8
ICS Code (Thermoplastic materials): 83.080.20
ICS Code (Plastics pipes and fittings for non fluid use): 83.140.30
scope:

Specifies a method for the determination of moisture content in thermoplastics. This method is only applicable to thermoplastics for which the melting point is below 160 °C. The method is suitable for measuring the moisture content down to 0,0005 %. This method determines the total moisture content in the test piece and included surface moisture and moisture contained within the test piece. Because the test piece is converted to a molten state, it is assumed that all moisture is expelled.

Document History

NEN-EN 12118
September 1, 1997
Plastics piping systems - Determination of moisture content in thermoplastics by coulometry
Specifies a method for the determination of moisture content in thermoplastics. This method is only applicable to thermoplastics for which the melting point is below 160 °C. The method is suitable...
September 1, 1995
Plastics piping systems - Determination of moisture content in plastics by coulometry
Specifies a method for the determination of moisture content in thermoplastics. This method is only applicable to thermoplastics for which the melting point is below 160 °C. The method is suitable...
Advertisement