NEN-EN 12499/C1
Internal cathodic protection of metallic structures
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2006 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Corrosion of metals): | 77.060 |
Document History
NEN-EN 12499/C1
December 1, 2006
Internal cathodic protection of metallic structures
A description is not available for this item.
February 1, 2003
Internal cathodic protection of metallic structures
This European Standard specifies the structures, metals and surfaces which can be protected against corrosion by the application of internal cathodic protection, the electrolytic solutions and the...
December 1, 2000
Internal cathodic protection of metallic structures
This European Standard specifies the structures, metals and surfaces which can be protected against corrosion by the application of internal cathodic protection, the electrolytic solutions and the...
September 1, 1996
Internal cathodic protection of metallic structures - General principles
This European Standard specifies the structures, metals and surfaces which can be protected against corrosion by the application of internal cathodic protection, the electrolytic solutions and the...