NEN-EN 12697-54
Bituminous mixtures - Test methods - Part 54: Curing of specimen for test of mixtures with bitumen emulsion
| Organization: | NEN |
| Publication Date: | 1 February 2018 |
| Status: | inactive |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This European Standard describes a series of accelerated protocols for curing of bituminous mixtures with bitumen emulsion in order to assess their properties. The protocols should be selected according to the type of mixture, the type of specimen, the test to be carried out and the conditions of the place of use. This European Standard applies on mixtures, specimens and cores, prepared in the laboratory and/or taken from the worksite. The laboratory curing procedure is designed for asphalt mixtures containing bitumen emulsions, but it could also be used for other types of asphalt mixture that require curing in order to reach their potential strength.
Document History