NEN-EN 12814-6
Testing of welded joints of thermoplastics semi-finished products - Part 6: Low temperature tensile test
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2000 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
Specifies the dimensions, the method of sampling and the preparation of the test specimens, also the conditions for performing the low temperature tensile test perpendicular to the weld in order to determine the low temperature tensile welding factor.
Document History
NEN-EN 12814-6
February 1, 2000
Testing of welded joints of thermoplastics semi-finished products - Part 6: Low temperature tensile test
Specifies the dimensions, the method of sampling and the preparation of the test specimens, also the conditions for performing the low temperature tensile test perpendicular to the weld in order to...
December 1, 1997
Testing of welded joints of thermoplastics semi-finished products - Part 6: Low temperature tensile test
Specifies the dimensions, the method of sampling and the preparation of the test specimens, also the conditions for performing the low temperature tensile test perpendicular to the weld in order to...