NEN-EN 12951

Prefabricated accessories for roofing - Permanently fixed roof ladders - Product specification and test methods

inactive
Organization: NEN
Publication Date: 1 November 2002
Status: inactive
Page Count: 20
ICS Code (Roofs): 91.060.20
ICS Code (Ladders): 97.145
scope:

This document applies to permanently fixed ladders made of metal which are permanently installed on the load-bearing construction of pitched roofs and which may be stepped or walked on for purposes of inspection, maintenance and repair of equipment installed above the roof surface. This document specifies essential dimensions, materials to be used, requirements with respect to the loadbearing capacity, and the extent of testing. This document does not cover walkways, single theads, single steps or roof ladders that are not permanently fixed nor does it cover fire escape ladders.

Document History

November 1, 2004
Prefabricated accessories for roofing - Permanently fixed roof ladders - Product specification and test methods
This document applies to permanently fixed ladders made of metal which are permanently installed on the load-bearing construction of pitched roofs and which may be stepped or walked on for purposes...
NEN-EN 12951
November 1, 2002
Prefabricated accessories for roofing - Permanently fixed roof ladders - Product specification and test methods
This document applies to permanently fixed ladders made of metal which are permanently installed on the load-bearing construction of pitched roofs and which may be stepped or walked on for purposes...
July 1, 1997
Prefabricated accessories for roofing - Permanently fixed roof ladders
This document applies to permanently fixed ladders made of metal which are permanently installed on the load-bearing construction of pitched roofs and which may be stepped or walked on for purposes...

References

Advertisement