NEN-EN 13055
Lightweight aggregates
| Organization: | NEN |
| Publication Date: | 1 May 2016 |
| Status: | active |
| Page Count: | 53 |
| ICS Code (Mineral materials and products): | 91.100.15 |
scope:
NEN-EN 13055 specifies the properties of Lightweight Aggregates (LWA) and fillers derived thereof obtained by processing natural or manufactured materials and mixtures of these aggregates for concrete, mortar and grout, bituminous mixtures and surface treatments and for unbound and hydraulically bound applications in construction works. This European Standard covers LWA of mineral origin having particle densities not exceeding 2000 kg/m3 (2,000 Mg/m3) or loose bulk densities not exceeding 1200 kg/m3 (1,200 Mg/m3) including: a) natural LWA; b) LWA manufactured from natural materials; c) LWA manufactured from by-products of industrial processes or from recycled source materials; d) LWA as by-products of industrial processes. A list of source materials and specific materials, which are within the scope of this standard, is given in Annex A (normative).
Document History