NEN-EN 13094

Tanks for the transport of dangerous goods - Metallic tanks with a working pressure not exceeding 0,5 bar - Design and construction

inactive
Organization: NEN
Publication Date: 1 May 2004
Status: inactive
Page Count: 79
ICS Code (Protection against dangerous goods): 13.300
ICS Code (Vessels and containers mounted on vehicles): 23.020.20
scope:

This European Standard specifies minimum requirements for the design and construction of metallic tanks with a maximum working pressure not exceeding 50 kPa gauge used for the transport of dangerous goods by road and rail for which Tank Code with letter "G" is given in chapter 3.2 of ADR [2]. It also includes requirements for a system of identification of materials used in the construction of these tanks. This European Standard specifies requirements for openings, closures and structural equipment; it does not specify requirements for service equipment. This European Standard is not applicable to aircraft refuellers, except where they are used on public roads, or to fixed rail tank wagons. It is applicable to inter-modal tanks (e.g. tank containers and tank swap bodies) for the transport of dangerous goods by road and rail, for which additional dynamic loads are specified by the railway Competent Authority.

Document History

June 1, 2022
Tanks for the transport of dangerous goods - Metallic gravity-discharge tanks - Design and construction
This document specifies requirements for the design and construction of metallic gravity-discharge tanks intended for the carriage of substances having a vapour pressure not exceeding 110 kPa (1,1...
January 1, 2022
Tanks for the transport of dangerous goods - Metallic gravity-discharge tanks - Design and construction
A description is not available for this item.
July 1, 2020
Tanks for the transport of dangerous goods - Metallic gravity-discharge tanks - Design and construction
This document specifies requirements for the design and construction of metallic gravity-discharge tanks intended for the carriage of substances having a vapour pressure not exceeding 110 kPa (1,1...
June 1, 2019
Tanks for the transport of dangerous goods - Metallic gravity discharge tanks - Design and construction
This document specifies requirements for the design and construction of metallic gravity-discharge tanks intended for the carriage of substances having a vapour pressure not exceeding 110 kPa (1,1...
May 1, 2015
Tanks for the transport of dangerous goods - Metallic tanks with a working pressure not exceeding 0,5 bar - Design and construction
NEN-EN 13094 specifies requirements for the design and construction of metallic tanks with a maximum working pressure not exceeding 50 kPa gauge used for the transport of dangerous goods by road and...
April 1, 2013
Tanks for the transport of dangerous goods - Metallic tanks with a working pressure not exceeding 0,5 bar - Design and construction
NEN-EN 13094 specifies requirements for the design and construction of metallic tanks with a maximum working pressure not exceeding 50 kPa gauge used for the transport of dangerous goods by road and...
November 1, 2009
Tanks for the transport of dangerous goods - Metallic tanks with a working pressure not exceeding 0,5 bar - Design and construction
A description is not available for this item.
November 1, 2008
Tanks for the transport of dangerous goods - Metallic tanks with a working pressure not exceeding 0,5 bar - Design and construction
A description is not available for this item.
July 1, 2008
Tanks for the transport of dangerous goods - Metallic tanks with a working pressure not exceeding 0,5 bar - Design and construction
This European Standard specifies requirements for the design and construction of metallic tanks with a maximum working pressure not exceeding 50 kPa gauge used for the transport of dangerous goods by...
February 1, 2008
Tanks for the transport of dangerous goods - Metallic tanks with a working pressure not exceeding 0,5 bar - Design and construction
This European Standard specifies requirements for the design and construction of metallic tanks with a maximum working pressure not exceeding 50 kPa gauge used for the transport of dangerous goods by...
NEN-EN 13094
May 1, 2004
Tanks for the transport of dangerous goods - Metallic tanks with a working pressure not exceeding 0,5 bar - Design and construction
This European Standard specifies minimum requirements for the design and construction of metallic tanks with a maximum working pressure not exceeding 50 kPa gauge used for the transport of dangerous...
December 1, 2000
Tanks for the transport of Dangerous Goods - Low-Pressure Metallic Tanks - Design and Construction
This European Standard specifies minimum requirements for the design and construction of metallic tanks with a maximum working pressure not exceeding 50 kPa gauge used for the transport of dangerous...
January 1, 1998
Tanks for the transport of dangerous goods - Non-pressure metallic tanks - Design and construction
This European Standard specifies minimum requirements for the design and construction of metallic tanks with a maximum working pressure not exceeding 50 kPa gauge used for the transport of dangerous...
Advertisement