NEN-EN 13231-3

Railway applications - Track - Acceptance of works - Part 3: Acceptance of Rail Grinding, Milling and Plaining Work in Track

inactive
Organization: NEN
Publication Date: 1 November 2000
Status: inactive
Page Count: 47
ICS Code (Rails and railway components): 45.080
scope:

This part of this European Standard lays down the technical requirements and the measurements to be made for the acceptance of work to re-profile both longitudinally and transversely the heads of railway rails, including the parts of switches and crossings that can be reprofiled. For acceptance purposes, two classes of longitudinal profile and three classes of transverse profile tolerance are defined. It also informs about procedures to verify reference instruments to be used for these measurements and informs about a method to approve non-reference instruments to be used for measurements. It applies to reprofiled vignole railway rails 40 kg/m and above. A form of acceptance documentation that may be used is given in Annex C.

Document History

January 1, 2012
Railway applications - Track - Acceptance of works - Part 3: Acceptance of reprofiling rails in track
This European Standard specifies the technical requirements and the measurements to be made for the acceptance of work to reprofile longitudinally and/or transversely the heads of railway rails. For...
November 1, 2009
Railway applications - Track - Acceptance of works - Part 3: Acceptance of reprofiling rails in track
This European Standard specifies the technical requirements and the measurements to be made for the acceptance of work to reprofile longitudinally and/or transversely the heads of railway rails. For...
June 1, 2006
Railway applications - Track - Acceptance of works - Part 3: Acceptance of rail grinding, milling and planning work in track
This part of this European Standard lays down the technical requirements and the measurements to be made for the acceptance of work to re-profile both longitudinally and transversely the heads of...
October 1, 2003
Railway applications - Track - Acceptance of works - Part 3: Acceptance of rail grinding, milling and planning work in track
This part of this European Standard lays down the technical requirements and the measurements to be made for the acceptance of work to re-profile both longitudinally and transversely the heads of...
NEN-EN 13231-3
November 1, 2000
Railway applications - Track - Acceptance of works - Part 3: Acceptance of Rail Grinding, Milling and Plaining Work in Track
This part of this European Standard lays down the technical requirements and the measurements to be made for the acceptance of work to re-profile both longitudinally and transversely the heads of...

References

Advertisement