FORD - WSS-M12P2-B2

PERFORMANCE, NON CERAMIC CONDUCTORS, ELECTRICALLY HEATED BACKLITE, POLYCARBONATE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 15 October 2007
Status: inactive
Page Count: 4
scope:

These specifications define the performance requirements for a heated backlite comprised of conductive materials either fired and fused to float glass, or thermally cured materials which are printed or applied onto polycarbonate glazing systems.

Document History

June 20, 2018
PERFORMANCE, NON-CERAMIC CONDUCTORS, ELECTRICALLY HEATED, POLYCARBONATE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for a heated glass or polycarbonate comprised of conductive materials either fired or fused to float glass, or thermally cured materials that...
January 29, 2009
PERFORMANCE, NON CERAMIC CONDUCTORS, ELECTRICALLY HEATED BACKLITE, POLYCARBONATE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for a heated backlite comprised of conductive materials either fired and fused to float glass, or thermally cured materials which are printed...
WSS-M12P2-B2
October 15, 2007
PERFORMANCE, NON CERAMIC CONDUCTORS, ELECTRICALLY HEATED BACKLITE, POLYCARBONATE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for a heated backlite comprised of conductive materials either fired and fused to float glass, or thermally cured materials which are printed...

References

Advertisement