NEN-EN 13602

Copper and copper alloys - Drawn, round copper wire for the manufacture of electrical conductors

inactive
Organization: NEN
Publication Date: 1 April 2011
Status: inactive
Page Count: 23
ICS Code (Copper products): 77.150.30
scope:

This European Standard specifies the composition, property requirements including electrical properties, and dimensional tolerances for drawn round copper wire from 0,04 mm up to and including 5,0 mm for the manufacture of electrical conductors intended for the production of bare and insulated cables and flexible cords. This standard covers plain or tinned, single or multiline, annealed or hard drawn wire. It does not include wire for enamelling (winding wire, magnet wire), for electronic application and for contact wire for electric traction. The sampling procedures, the methods of test for verification of conformity to the requirements of this standard and the delivery conditions are also specified.

Document History

June 1, 2013
Copper and copper alloys - Drawn, round copper wire for the manufacture of electrical conductors
This European Standard specifies the composition, property requirements including electrical properties, and dimensional tolerances for drawn round copper wire from 0,04 mm up to and including 5,0 mm...
NEN-EN 13602
April 1, 2011
Copper and copper alloys - Drawn, round copper wire for the manufacture of electrical conductors
This European Standard specifies the composition, property requirements including electrical properties, and dimensional tolerances for drawn round copper wire from 0,04 mm up to and including 5,0 mm...
April 1, 2002
Copper and copper alloys - Drawn, round copper wire for the manufacture of electrical conductors
Specifies the composition, property requirements including electrical properties, and dimensional tolerances for drawn round copper wire from 0,04 mm up to and including 5,0 mm for the manufacture of...
July 1, 1999
Copper and copper alloys - Drawn, round copper wire for the manufacture of electrical conductors
Specifies the composition, property requirements including electrical properties, and dimensional tolerances for drawn round copper wire from 0,04 mm up to and including 5,0 mm for the manufacture of...
Advertisement