NEN-EN 14038-1

Electrochemical realkalization and chloride extraction treatments for reinforced concrete - Part 1: Realkalization

active, Most Current
Organization: NEN
Publication Date: 1 April 2016
Status: active
Page Count: 18
ICS Code (Concrete structures): 91.080.40
scope:

NEN-EN 14038-1 specifies a procedure for carrying out impressed current electrochemical realkalization (ER) of carbonated reinforced concrete in existing structures. It is applicable to atmospherically exposed parts of structures with ordinary reinforcement embedded in concrete. This European Standard does not apply to concrete containing prestressing steel which can suffer hydrogen embrittlement during realkalization, or to concrete containing epoxy-coated or galvanized reinforcement, or if chloride contamination is contributing to reinforcement corrosion.

Document History

NEN-EN 14038-1
April 1, 2016
Electrochemical realkalization and chloride extraction treatments for reinforced concrete - Part 1: Realkalization
NEN-EN 14038-1 specifies a procedure for carrying out impressed current electrochemical realkalization (ER) of carbonated reinforced concrete in existing structures. It is applicable to...
May 1, 2014
Electrochemical realkalization and chloride extraction treatments for reinforced concrete - Part 1: Realkalization
NEN-EN 14038-1 specifies a procedure for carrying out impressed current electrochemical realkalization (ER) of carbonated reinforced concrete in existing structures. It is applicable to...
October 1, 2000
Electrochemical re-alkalisation and chloride extraction treatments for reinforced concrete - Part 1: Re-alkalisation
This document specifies a procedure for carrying out impressed current electrochemical realkalization of carbonated reinforced concrete in existing structures. It is applicable to atmospherically...

References

Advertisement