NEN-EN 14082

Foodstuffs - Determination of trace elements - Determination of lead, cadmium, zinc, copper, iron and chronium by atomic absorption spectrometry (AAS) after dry ashing

inactive
Organization: NEN
Publication Date: 1 January 2001
Status: inactive
Page Count: 18
ICS Code (General methods of tests and analysis for food products): 67.050
scope:

This European Standard specifies a method for the determination of lead, cadmium, zinc, copper, iron and chromium inf foodstuffs by atomic absorption spectrometry (AAS) after dry ashing 450 °C. The method is applicable to determination in various types of foodstuffs. The method has been successfully test in an interlaboratory trial in which 16 laboratories participated (1). Foodstuffs covered by the validation of the method include composite diets, cereals, fish, fruit, liver and milk. Specific foodstuffs for which European Standard exist are excluded from the scope of this horizontal European Standard. It is the task of the analyst to review if vertical standard exist.

Document History

April 1, 2003
Foodstuffs - Determination of trace elements - Determination of lead, cadmium, zinc, copper, iron and chronium by atomic absorption spectrometry (AAS) after dry ashing
This European Standard specifies a method for the determination of lead, cadmium, zinc, copper, iron and chromium inf foodstuffs by atomic absorption spectrometry (AAS) after dry ashing 450 °C. The...
NEN-EN 14082
January 1, 2001
Foodstuffs - Determination of trace elements - Determination of lead, cadmium, zinc, copper, iron and chronium by atomic absorption spectrometry (AAS) after dry ashing
This European Standard specifies a method for the determination of lead, cadmium, zinc, copper, iron and chromium inf foodstuffs by atomic absorption spectrometry (AAS) after dry ashing 450 °C. The...
Advertisement