NEN-EN 14992

Precast concrete products - Wall elements

inactive
Organization: NEN
Publication Date: 1 May 2007
Status: inactive
Page Count: 41
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European Standard applies to prefabricated walls, made of normal weight or lightweight concrete with dense structure. They may have external wall functions (see 3.11) or not, have facing functions (see 3.12) or not or have a combination of these functions. External wall functions could be: thermal insulation (see 3.11.1); sound insulation (see 3.11.2); hygrometric control (see 3.11.3); or a combination of these. They may be plain, reinforced or prestressed. They may be loadbearing or not. These include: solid walls; composite walls; sandwich walls; lightened walls; claddings. The wall element may also work as a column or beam.

Document History

June 1, 2012
Precast concrete products - Wall elements
This European Standard applies to prefabricated walls, made of normal weight or lightweight concrete with dense structure. !Also fibre reinforced concrete (steel, polymer or other fibres covered by...
NEN-EN 14992
May 1, 2007
Precast concrete products - Wall elements
This European Standard applies to prefabricated walls, made of normal weight or lightweight concrete with dense structure. They may have external wall functions (see 3.11) or not, have facing...
July 1, 2004
Precast concrete products - Wall elements: Products properties and performances
This European Standard applies to prefabricated walls, made of normal weight or lightweight concrete with dense structure. They may have external wall functions (see 3.11) or not, have facing...
Advertisement