NEN-EN 14865-1

Railway applications - Axlebox lubricating greases - Part 1: Method to test the ability to lubricate ordinary-speed vehicles with speeds up to 200 km/h and high-speed vehicles with speeds up to 300 km/h

inactive
Organization: NEN
Publication Date: 1 January 2007
Status: inactive
Page Count: 21
ICS Code (Materials and components for railway engineering): 45.040
ICS Code (Lubricants, industrial oils and related products): 75.100
scope:

This European Standard specifies a testing method and sets the acceptance criteria for the determining of the lubrication ability of lubricating greases intended for the lubrication of axlebox bearings. The lubricating ability, primarily related to the capability of lubricating greases to protect against wear, is determined in a roller bearing lubricant test rig. Wear of the rolling bearing rollers, the frictional behaviour and temperature during the test are used to discriminate between lubricating greases. The method described is carried out in order to test axlebox greases for ordinary-speed vehicles, with speeds up to 200 km/h, and for greases intended for high-speed vehicles, with speeds up to 300 km/h. The method is a discriminating process, and those greases that pass will be subject to more extensive performance tests. For purpose of quality assurance and quality control, this test method is also used for batch testing of greases intended for use in axleboxes. For light rail and tramway applications other standards or documents agreed between the customer and the supplier may be applied.

Document History

November 1, 2010
Railway applications - Axlebox lubricating greases - Part 1: Method to test the ability to lubricate
This European Standard specifies a testing method and sets the acceptance criteria for the determining of the lubrication ability of lubricating greases intended for the lubrication of axlebox...
June 1, 2010
Railway Applications - Axlebox lubricating greases - Part 1: Method to test the ability to lubricate
A description is not available for this item.
April 1, 2009
Railway Applications - Axlebox lubricating greases - Part 1: Method to test the ability to lubricate
This European Standard specifies a testing method and sets the acceptance criteria for the determining of the lubrication ability of lubricating greases intended for the lubrication of axlebox...
NEN-EN 14865-1
January 1, 2007
Railway applications - Axlebox lubricating greases - Part 1: Method to test the ability to lubricate ordinary-speed vehicles with speeds up to 200 km/h and high-speed vehicles with speeds up to 300 km/h
This European Standard specifies a testing method and sets the acceptance criteria for the determining of the lubrication ability of lubricating greases intended for the lubrication of axlebox...
Advertisement