NEN-EN 15001-1

Gas Infrastructure - Gas installation pipework with an operating pressure greater than 0,5 bar for industrial installations and greater than 5 bar for industrial and non-industrial installations - Part 1: Detailed functional requirements for design, materials, construction, inspection and testing

inactive
Organization: NEN
Publication Date: 1 February 2009
Status: inactive
Page Count: 122
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This standard specifies detailed functional requirements for the design, selection of materials, construction, inspection and testing of industrial gas installation pipework and assemblies with an operating pressure greater than 0,5 bar, and non-industrial gas installation pipework (residential and commercial) with an operating pressure greater than 5 bar in buildings, starting from the outlet of the network operator's point of delivery up to the inlet connection to the gas appliance; normally the inlet isolation valve. This standard also covers the inlet connection to the gas appliance comprising of the pipework that does not fall within the scope of the appliance standard.

Document History

March 1, 2023
Gas Infrastructure - Gas installation pipework with an operating pressure greater than 0,5 bar for industrial installations and greater than 5 bar for industrial and non-industrial installations - Part 1: Detailed functional requirements for design, materials, construction, inspection and testing
This document specifies detailed functional requirements for the design, selection of materials, construction, inspection and testing of: — industrial gas installation pipework and assemblies with...
July 1, 2017
Gas Infrastructure - Gas installation pipework with an operating pressure greater than 0,5 bar for industrial installations and greater than 5 bar for industrial and non-industrial installations - Part 1: Detailed functional requirements for design, materials, construction, inspection and testing
This European Standard specifies detailed functional requirements for the design, selection of materials, construction, inspection and testing of: - industrial gas installation pipework and...
July 1, 2009
Gas infrastructure - Gas installation pipework with an operating pressure greater than 0,5 bar for industrial installations and greater than 5 bar for industrial and non-industrial installations - Part 1: Detailed functional requirements for design, materials, construction, inspection and testing
This standard specifies detailed functional requirements for the design, selection of materials, construction, inspection and testing of industrial gas installation pipework and assemblies with an...
NEN-EN 15001-1
February 1, 2009
Gas Infrastructure - Gas installation pipework with an operating pressure greater than 0,5 bar for industrial installations and greater than 5 bar for industrial and non-industrial installations - Part 1: Detailed functional requirements for design, materials, construction, inspection and testing
This standard specifies detailed functional requirements for the design, selection of materials, construction, inspection and testing of industrial gas installation pipework and assemblies with an...
July 1, 2004
Gas Supply Systems - Gas installation pipework with an operating pressure greater than 0,5 bar for industrial, commercial and non-domestic gas installations - Part 1: Detailed functional requirements for design, materials, construction, inspection and testing
This standard specifies detailed functional requirements for the design, selection of materials, construction, inspection and testing of industrial gas installations and assemblies with an operating...

References

Advertisement