NEN-EN 15415-3

Solid recovered fuels - Determination of particle size distribution - Part 3: Method by image analysis for large dimension particles

inactive
Organization: NEN
Publication Date: 1 September 2010
Status: inactive
Page Count: 15
ICS Code (Solid fuels): 75.160.10
scope:

This European Standard specifies the determination of particle size distribution of solid recovered fuels using an image analysis method. It applies to both agglomerated and non-agglomerated solid, recovered, fuel pieces exhibiting an irregular shape, such as shredded end-of-life tyres and demolition woods. It provides the determination of the maximum projected length as well as parameters such as equivalent diameter. It also gives a characterisation of the filaments protruding from the SRF pieces.

Document History

April 1, 2012
Solid recovered fuels - Determination of particle size distribution - Part 3: Method by image analysis for large dimension particles
This European Standard specifies the determination of particle size distribution of solid recovered fuels using an image analysis method. It applies to both agglomerated and non-agglomerated solid,...
NEN-EN 15415-3
September 1, 2010
Solid recovered fuels - Determination of particle size distribution - Part 3: Method by image analysis for large dimension particles
This European Standard specifies the determination of particle size distribution of solid recovered fuels using an image analysis method. It applies to both agglomerated and non-agglomerated solid,...
Advertisement