NEN-EN 15470
Liquefied petroleum gases - Determination of dissolved residues - High temperature Gas chromatographic method
| Organization: | NEN |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
NEN-EN 15470 specifies a method for determining the dissolved residual matter in liquefied petroleum gases (LPG), in the range of 40 mg/kg to 100 mg/kg. Higher concentrations can be determined by adjusting the sample size. The dissolved residue is the amount of organic compounds which is detectable by gas chromatography after evaporation of the sample at ambient temperature and then in an oven at 105 °C. This method is not suitable for detecting solid materials or for possibly high molar mass polymers (>1 000 g/mol). From the analysis of a limited LPG sample size (50 g to 75 g) this method allows obtaining information on the potential origin of the residue (gasoil, lubricants, plasticizers, etc.). The precision data of the method have been determined from 20 mg/kg to 100 mg/kg. For a higher content of residue, the precision has not been tested.
Document History