NEN-EN 1556
Bar coding - Terminology
| Organization: | NEN |
| Publication Date: | 1 November 1994 |
| Status: | inactive |
| ICS Code (Information technology (Vocabularies)): | 01.040.35 |
| ICS Code (Information coding): | 35.040 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
Defines a number of technical and other terms applicable to bar code technology, which are used in the standards produced by CEN/TC 225 and may be encountered elsewhere in bar coding standards produced by other organisations. Definitions given are in the context of bar coding and the terms so defined may customarily have a wider meaning than that shown in this standard. Translations of the terms defined into the two other official languages of CEN are also shown to facilitate cross-reference.
Document History