NEN-EN 1667
Prevailing torque type all-metal hexagon nuts with flange with metric fine pitch thread
inactive
| Organization: | NEN |
| Publication Date: | 1 November 1994 |
| Status: | inactive |
| ICS Code (Nuts): | 21.060.20 |
scope:
This Standard specifies the characteristics of prevailing torque type all metal hexagon nuts with flange and metric fine pitch thread with nominal thread diameters d from 8 mm up to and including 20 mm, in product grade A for sizes d up to and including 16 mm and product grade B for sizes d> 16 mm and with property classes 6, 8 and 10.
Document History
January 1, 1998
Prevailing torque type all-metal hexagon nuts with flange with metric fine pitch thread
This Standard specifies the characteristics of prevailing torque type all metal hexagon nuts with flange and metric fine pitch thread with nominal thread diameters d from 8 mm up to and including 20...
NEN-EN 1667
November 1, 1994
Prevailing torque type all-metal hexagon nuts with flange with metric fine pitch thread
This Standard specifies the characteristics of prevailing torque type all metal hexagon nuts with flange and metric fine pitch thread with nominal thread diameters d from 8 mm up to and including 20...