NEN-EN 16587

Railway Applications - Design for PRM Use - Requirements on Obstacle Free Routes for Infrastructure

inactive
Organization: NEN
Publication Date: 1 June 2013
Status: inactive
Page Count: 23
ICS Code (Aids for disabled and handicapped persons in general): 11.180.01
ICS Code (Railway engineering in general): 45.020
scope:

NEN-EN 16587 describes the specific 'Design for PRM Use' requirements for obstacle-free routes applying to infrastructure and the assessment of those requirements. The following applies to this European Standard: - The definitions and requirements describe specific aspects of 'Design for PRM Use' required by persons with disabilities and persons with reduced mobility as defined in the PRM TSI; - This European Standard defines elements which are universally valid for obstacle-free routes. The definitions and requirements of this European Standard should be used for infrastructure applications; - This European Standard only refers to aspects of accessibility for PRM passengers, it does not define general requirements and general definitions; - This European Standard assumes that the infrastructure is in the defined operating condition; - Where minimum or maximum dimensions are quoted these are absolute NOT nominal requirements. This European Standard contains requirements relating to 'Obstacle-free routes'.

Document History

June 1, 2022
Railway applications - Design for PRM Use - Requirements on obstacle free routes for infrastructure
This document describes the specific ‘Design for PRM use’ requirements applying to rolling stock and the assessment of those requirements. The following applies to this document: — The definitions...
June 1, 2017
Railway applications - Design for PRM Use - Requirements on obstacle free routes for infrastructure
NEN-EN 16587 describes the specific ‘Design for PRM Use’ requirements for obstacle-free routes applying to infrastructure and the assessment of those requirements. The following applies to this...
NEN-EN 16587
June 1, 2013
Railway Applications - Design for PRM Use - Requirements on Obstacle Free Routes for Infrastructure
NEN-EN 16587 describes the specific ‘Design for PRM Use’ requirements for obstacle-free routes applying to infrastructure and the assessment of those requirements. The following applies to this...

References

Advertisement